Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP4569GQ-P
MP4569GQ-P
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 300MA 10QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP4569GQ-P Datasheet
History Price: $1.76224
In Stock: 15900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP4569GQ-P vs MP4572GQB-P
Part No
MP4569GQ-P
MP4572GQB-P
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
-
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
75V
60V
Voltage - Output (Min/Fixed)
1V
-
Voltage - Output (Max)
67.5V
-
Current - Output
300mA
2A
Frequency - Switching
1MHz
Up to 2.2MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
12-VFQFN
Supplier Device Package
10-QFN (3x3)
12-QFN (2.5x3)