MP4569GQ-P
MP4569GQ-P
Active
Description:  IC REG BUCK ADJ 300MA 10QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4569GQ-P Datasheet
History Price: $1.76224
In Stock: 15900
MP4569GQ-P vs MP4566DD-LF-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
75V
36V
Voltage - Output (Min/Fixed)
1V
1V
Voltage - Output (Max)
67.5V
28.8V
Current - Output
300mA
600mA
Frequency - Switching
1MHz
1MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
8-TFDFN Exposed Pad
Supplier Device Package
10-QFN (3x3)
8-QFN (2x3)