MP4569GQ-P
MP4569GQ-P
Active
Description:  IC REG BUCK ADJ 300MA 10QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4569GQ-P Datasheet
History Price: $1.76224
In Stock: 15900
MP4569GQ-P vs MP4473GL-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
75V
36V
Voltage - Output (Min/Fixed)
1V
0.8V
Voltage - Output (Max)
67.5V
32.4V
Current - Output
300mA
3.5A
Frequency - Switching
1MHz
1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
10-QFN (3x3)
20-QFN (3x4)