MP4560DN-LF
MP4560DN-LF
Active
Description:  IC REG BUCK ADJUSTABLE 2A 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4560DN-LF Datasheet
History Price: Active
In Stock: 18300
MP4560DN-LF vs MP4575GF-P
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3.8V
4.5V
Voltage - Input (Max)
55V
55V
Voltage - Output (Min/Fixed)
0.8V
1V
Voltage - Output (Max)
52V
49.5V
Current - Output
2A
4A
Frequency - Switching
Up to 2MHz
-
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-SOIC-EP
20-TSSOP-EP