Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP4558DQ-LF-P
MP4558DQ-LF-P
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 1A 10QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP4558DQ-LF-P Datasheet
History Price: $3.34000
In Stock: 600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP4558DQ-LF-P vs MP4569GN
Part No
MP4558DQ-LF-P
MP4569GN
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3.8V
4.5V
Voltage - Input (Max)
55V
75V
Voltage - Output (Min/Fixed)
0.8V
1V
Voltage - Output (Max)
52V
67.5V
Current - Output
1A
300mA
Frequency - Switching
Up to 2MHz
1MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
10-QFN (3x3)
8-SOIC-EP