Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP4470GL-P
MP4470GL-P
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 5A 20QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP4470GL-P Datasheet
History Price: $3.43122
In Stock: 20700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP4470GL-P vs MP4561DQ-LF-P
Part No
MP4470GL-P
MP4561DQ-LF-P
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
3.8V
Voltage - Input (Max)
36V
55V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
32.4V
52V
Current - Output
5A
1.5A
Frequency - Switching
200kHz ~ 1MHz
Up to 2MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
10-VFDFN Exposed Pad
Supplier Device Package
20-QFN (3x4)
10-QFN (3x3)