MP4425MGQB-Z
MP4425MGQB-Z
Active
Description:  IC LED DRVR RGLTR PWM 1.5A 13QFN
Manufacturer:  Monolithic Power Systems
History Price: $1.78500
In Stock: 5700
MP4425MGQB-Z vs MP4688DN-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Down (Buck)
Step-Down (Buck)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
4V
4.5V
Voltage - Supply (Max)
36V
75V
Voltage - Output
-
-
Current - Output / Channel
1.5A
1A
Frequency
2.2MHz
2MHz
Dimming
PWM
PWM
Applications
Automotive
Automotive, Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
13-PowerVQFN
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
13-QFN (2.5x3)
8-SOICE