MP4425MGQB-P
MP4425MGQB-P
Active
Description:  IC LED DRVR RGLTR PWM 1.5A 13QFN
Manufacturer:  Monolithic Power Systems
History Price: $2.35786
In Stock: 24600
MP4425MGQB-P vs MP4657AGS-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
DC DC Controller
Topology
Step-Down (Buck)
Flyback
Internal Switch(s)
Yes
No
Number of Outputs
1
4
Voltage - Supply (Min)
4V
4V
Voltage - Supply (Max)
36V
16V
Voltage - Output
-
-
Current - Output / Channel
1.5A
-
Frequency
2.2MHz
20kHz ~ 350kHz
Dimming
PWM
Analog, PWM
Applications
Automotive
LCD TV/Monitor, Flat Panel Display
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
13-PowerVQFN
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
13-QFN (2.5x3)
16-SOIC