Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP4425MGQB-P
MP4425MGQB-P
Active
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR PWM 1.5A 13QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP4425MGQB-P Datasheet
History Price: $2.35786
In Stock: 24600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP4425MGQB-P vs MP4601EF-LF
Part No
MP4425MGQB-P
MP4601EF-LF
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Down (Buck)
Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
4V
4.5V
Voltage - Supply (Max)
36V
75V
Voltage - Output
-
-
Current - Output / Channel
1.5A
2.5A (Switch)
Frequency
2.2MHz
280kHz
Dimming
PWM
Analog, PWM
Applications
Automotive
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
13-PowerVQFN
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
13-QFN (2.5x3)
16-TSSOP-EP