MP4425MGQB-P
MP4425MGQB-P
Active
Description:  IC LED DRVR RGLTR PWM 1.5A 13QFN
Manufacturer:  Monolithic Power Systems
History Price: $2.35786
In Stock: 24600
MP4425MGQB-P vs MP4088GN
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
DC DC Regulator
AC DC Offline Switcher
Topology
Step-Down (Buck)
Buck, Boost
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
4V
4.5V
Voltage - Supply (Max)
36V
5V
Voltage - Output
-
-
Current - Output / Channel
1.5A
-
Frequency
2.2MHz
22kHz
Dimming
PWM
Triac
Applications
Automotive
Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
13-PowerVQFN
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
13-QFN (2.5x3)
8-SOIC-EP