MP4415AGQB-P
MP4415AGQB-P
Active
Description:  1.5A, 36V, 2.2MHZ, HIGH-EFFICIEN
Manufacturer:  Monolithic Power Systems
History Price: $1.84758
In Stock: 45600
MP4415AGQB-P vs MP4566DD-LF-P
Series
MP
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4V
4.5V
Voltage - Input (Max)
36V
36V
Voltage - Output (Min/Fixed)
0.8V
1V
Voltage - Output (Max)
30.6V
28.8V
Current - Output
1.5A
600mA
Frequency - Switching
450kHz ~ 2.2MHz
1MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
13-PowerVQFN
8-TFDFN Exposed Pad
Supplier Device Package
13-QFN (2.5x3)
8-QFN (2x3)