MP4410GQ-Z
MP4410GQ-Z
Active
Description:  IC REG BUCK ADJ 100MA 10QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4410GQ-Z Datasheet
History Price: $1.66000
In Stock: 14500
MP4410GQ-Z vs MP4575GF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
36V
55V
Voltage - Output (Min/Fixed)
1V
1V
Voltage - Output (Max)
36V
49.5V
Current - Output
100mA
4A
Frequency - Switching
-
-
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
10-QFN (3x3)
20-TSSOP-EP