MP4088GS
MP4088GS
Active
Description:  IC LED DRIVER OFFL TRIAC 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4088GS Datasheet
History Price: Active
In Stock: 6900
MP4088GS vs MP4425AGQB-Z
Series
-
Automotive, AEC-Q100
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
AC DC Offline Switcher
DC DC Regulator
Topology
Buck, Boost
Step-Down (Buck)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
4.5V
4V
Voltage - Supply (Max)
5V
36V
Voltage - Output
-
-
Current - Output / Channel
-
1.5A
Frequency
22kHz
2.2MHz
Dimming
Triac
PWM
Applications
Lighting
Automotive
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width), 7 Leads
13-PowerVQFN
Supplier Device Package
8-SOIC-7A
13-QFN (2.5x3)