MP4020GS-LF
MP4020GS-LF
Active
Description:  IC LED DRIVER 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4020GS-LF Datasheet
History Price: Active
In Stock: 32300
MP4020GS-LF vs MP4700GS
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
-
DC DC Controller
Topology
-
Step-Down (Buck)
Internal Switch(s)
-
No
Number of Outputs
-
1
Voltage - Supply (Min)
-
8V
Voltage - Supply (Max)
-
18V
Voltage - Output
-
-
Current - Output / Channel
-
-
Frequency
-
160kHz
Dimming
-
PWM
Applications
-
Automotive, Backlight, Lighting
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC