Packaging
Tube
Tape & Reel (TR)
Type
DC DC Controller
Linear
Topology
SEPIC, Step-Down (Buck), Step-Up (Boost)
-
Internal Switch(s)
No
Yes
Voltage - Supply (Min)
8V
6V
Voltage - Supply (Max)
55V
36V
Current - Output / Channel
-
200mA
Dimming
Analog, PWM
Analog, PWM
Applications
Automotive, Backlight, Lighting
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC