MP4001DS-LF-Z
MP4001DS-LF-Z
Active
Description:  IC LED DRIVER OFFL PWM 8SOIC
Manufacturer:  Monolithic Power Systems
History Price: $0.57876
In Stock: 28000
MP4001DS-LF-Z vs MP4688DN-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
AC DC Offline Switcher
DC DC Regulator
Topology
Step-Down (Buck)
Step-Down (Buck)
Internal Switch(s)
No
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
12V
4.5V
Voltage - Supply (Max)
450V
75V
Voltage - Output
-
-
Current - Output / Channel
-
1A
Frequency
110kHz
2MHz
Dimming
PWM
PWM
Applications
Automotive, Backlight, Lighting
Automotive, Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC
8-SOICE