Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP4001DS-LF
MP4001DS-LF
Active
PMIC - LED Drivers
Description:
IC LED DRIVER OFFL PWM 8SOIC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP4001DS-LF Datasheet
History Price: Active
In Stock: 15800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP4001DS-LF vs MP4653GY
Part No
MP4001DS-LF
MP4653GY
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
AC DC Offline Switcher
AC DC Offline Switcher
Topology
Step-Down (Buck)
Half-Bridge
Internal Switch(s)
No
No
Number of Outputs
1
1
Voltage - Supply (Min)
12V
9V
Voltage - Supply (Max)
450V
30V
Voltage - Output
-
-
Current - Output / Channel
-
-
Frequency
110kHz
-
Dimming
PWM
Analog, PWM
Applications
Automotive, Backlight, Lighting
Backlight, Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
20-SOIC