Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP4000DS-LF-Z
MP4000DS-LF-Z
Active
PMIC - LED Drivers
Description:
IC LED DRIVER OFFL PWM 8SOIC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP4000DS-LF-Z Datasheet
History Price: $0.85860
In Stock: 34700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP4000DS-LF-Z vs MP4700GS
Part No
MP4000DS-LF-Z
MP4700GS
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
AC DC Offline Switcher
DC DC Controller
Topology
Step-Down (Buck)
Step-Down (Buck)
Internal Switch(s)
No
No
Number of Outputs
1
1
Voltage - Supply (Min)
8V
8V
Voltage - Supply (Max)
10.5V
18V
Voltage - Output
-
-
Current - Output / Channel
-
-
Frequency
110kHz
160kHz
Dimming
Analog, PWM
PWM
Applications
Automotive, Lighting
Automotive, Backlight, Lighting
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC