MP38875DL-LF-P
MP38875DL-LF-P
Active
Description:  IC REG BUCK ADJUSTABLE 15A 20QFN
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 38200
MP38875DL-LF-P vs MP38892DN-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
16V
42V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
12V
37.8V
Current - Output
15A
6A
Frequency - Switching
800kHz
420kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-PowerVFQFN
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
20-QFN (3x4)
8-SOICE