MP38873DL-LF-P
MP38873DL-LF-P
Active
Description:  IC REG BUCK ADJUSTABLE 15A 20QFN
Manufacturer:  Monolithic Power Systems
History Price: $4.17322
In Stock: 13800
MP38873DL-LF-P vs MP3435GL-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
3V
Voltage - Input (Max)
16V
20V
Voltage - Output (Min/Fixed)
0.8V
3V
Voltage - Output (Max)
12V
22V
Current - Output
15A
19A (Switch)
Frequency - Switching
400kHz
600kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-PowerVFQFN
20-PowerVFQFN
Supplier Device Package
20-QFN (3x4)
20-QFN (3x4)