MP3431GL-P
MP3431GL-P
Active
Description:  IC REG 16V 21A HI EFFICIENC SYNC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP3431GL-P Datasheet
History Price: $2.18190
In Stock: 29600
MP3431GL-P vs MP38874DL-LF-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Adjustable
Number of Outputs
-
1
Voltage - Input (Min)
-
4.5V
Voltage - Input (Max)
-
21V
Voltage - Output (Min/Fixed)
-
0.8V
Voltage - Output (Max)
-
15V
Current - Output
-
8A
Frequency - Switching
-
600kHz
Synchronous Rectifier
-
No
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
13-PowerVFQFN
14-VFDFN Exposed Pad
Supplier Device Package
13-QFN (3x4)
14-QFN (3x4)