MP3412EJ-LF-P
MP3412EJ-LF-P
Active
Description:  IC LED DRVR RGLTR PWM TSOT23-6
Manufacturer:  Monolithic Power Systems
History Price: $1.57676
In Stock: 10300
MP3412EJ-LF-P vs MP3398EGF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
DC DC Regulator
-
Topology
Step-Up (Boost)
-
Internal Switch(s)
Yes
-
Number of Outputs
1
-
Voltage - Supply (Min)
0.8V
-
Voltage - Supply (Max)
4.4V
-
Voltage - Output
2.5V ~ 5V
-
Current - Output / Channel
1.1A (Switch)
-
Frequency
1MHz
-
Dimming
PWM
-
Applications
Backlight
-
Operating Temperature
-20 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
TSOT-23-6
16-TSSOP-EP