MP3398EGP
MP3398EGP
Active
Description:  IC LED DRVR CTRL PWM 400MA 16DIP
Manufacturer:  Monolithic Power Systems
Datasheet:   MP3398EGP Datasheet
History Price: Active
In Stock: 37100
MP3398EGP vs MP3399EY-LF-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
-
No
Number of Outputs
4
12
Voltage - Supply (Min)
4.5V
5V
Voltage - Supply (Max)
33V
28V
Voltage - Output
80V
-
Current - Output / Channel
400mA
60mA
Frequency
100kHz
570kHz
Dimming
Analog, PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-PDIP
28-SOIC