Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP3398EGF
MP3398EGF
Active
PMIC - LED Drivers
Description:
IC LED DRIVER 16TSSOP
Manufacturer:
Monolithic Power Systems
Datasheet:
MP3398EGF Datasheet
History Price: Active
In Stock: 43800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP3398EGF vs MP3397ES-LF-Z
Part No
MP3398EGF
MP3397ES-LF-Z
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Not For New Designs
Type
-
DC DC Controller
Topology
-
Step-Up (Boost)
Internal Switch(s)
-
No
Number of Outputs
-
4
Voltage - Supply (Min)
-
5V
Voltage - Supply (Max)
-
28V
Voltage - Output
-
-
Current - Output / Channel
-
350mA
Frequency
-
540kHz
Dimming
-
PWM
Applications
-
Backlight
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP-EP
16-SOIC