MP3398EGF
MP3398EGF
Active
Description:  IC LED DRIVER 16TSSOP
Manufacturer:  Monolithic Power Systems
Datasheet:   MP3398EGF Datasheet
History Price: Active
In Stock: 43800
MP3398EGF vs MP3391EY-LF
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
-
DC DC Controller
Topology
-
Step-Up (Boost)
Internal Switch(s)
-
No
Number of Outputs
-
8
Voltage - Supply (Min)
-
9V
Voltage - Supply (Max)
-
35V
Voltage - Output
-
-
Current - Output / Channel
-
120mA
Frequency
-
280kHz
Dimming
-
PWM
Applications
-
Backlight
Operating Temperature
-
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-TSSOP-EP
28-SOIC