MP3398BGF-Z
MP3398BGF-Z
Active
Description:  IC LED DRVR CTRLR PWM 16TSSOP
Manufacturer:  Monolithic Power Systems
Datasheet:   MP3398BGF-Z Datasheet
History Price: $1.33083
In Stock: 12700
MP3398BGF-Z vs MP3394SGS
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Type
DC DC Controller
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
No
Number of Outputs
4
4
Voltage - Supply (Min)
5V
5V
Voltage - Supply (Max)
28V
28V
Voltage - Output
-
-
Current - Output / Channel
350mA
180mA
Frequency
540kHz
670kHz
Dimming
Analog, PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP-EP
16-SOIC