Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP3398AGF
MP3398AGF
Active
PMIC - LED Drivers
Description:
IC LED DRVR CTRLR PWM 16TSSOP
Manufacturer:
Monolithic Power Systems
Datasheet:
MP3398AGF Datasheet
History Price: Active
In Stock: 20600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP3398AGF vs MP3399EY-LF-Z
Part No
MP3398AGF
MP3399EY-LF-Z
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
No
Number of Outputs
4
12
Voltage - Supply (Min)
5V
5V
Voltage - Supply (Max)
28V
28V
Voltage - Output
-
-
Current - Output / Channel
350mA
60mA
Frequency
540kHz
570kHz
Dimming
Analog, PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-TSSOP-EP
28-SOIC