Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP3393EY-LF-Z
MP3393EY-LF-Z
Active
PMIC - LED Drivers
Description:
IC LED DRIVER CTRLR PWM 28SOIC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP3393EY-LF-Z Datasheet
History Price: $2.01000
In Stock: 17500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP3393EY-LF-Z vs MP3394EF-LF
Part No
MP3393EY-LF-Z
MP3394EF-LF
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Type
DC DC Controller
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
No
Number of Outputs
8
4
Voltage - Supply (Min)
9V
5V
Voltage - Supply (Max)
32V
28V
Voltage - Output
-
-
Current - Output / Channel
-
200mA
Frequency
140kHz
540kHz
Dimming
Analog, PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-SOIC
16-TSSOP-EP