MP3383GS-Z
MP3383GS-Z
Active
Description:  4-STRING, MAX 400MA/STRING, MAX
Manufacturer:  Monolithic Power Systems
Datasheet:   MP3383GS-Z Datasheet
History Price: $3.10000
In Stock: 11300
MP3383GS-Z vs MP3398EGP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
-
Number of Outputs
4
4
Voltage - Supply (Min)
6V
4.5V
Voltage - Supply (Max)
33V
33V
Voltage - Output
80V
80V
Current - Output / Channel
400mA
400mA
Frequency
500kHz
100kHz
Dimming
Analog, PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP