Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP3383GS-Z
MP3383GS-Z
Active
PMIC - LED Drivers
Description:
4-STRING, MAX 400MA/STRING, MAX
Manufacturer:
Monolithic Power Systems
Datasheet:
MP3383GS-Z Datasheet
History Price: $3.10000
In Stock: 11300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP3383GS-Z vs MP3398AGF
Part No
MP3383GS-Z
MP3398AGF
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
DC DC Controller
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
No
Number of Outputs
4
4
Voltage - Supply (Min)
6V
5V
Voltage - Supply (Max)
33V
28V
Voltage - Output
80V
-
Current - Output / Channel
400mA
350mA
Frequency
500kHz
540kHz
Dimming
Analog, PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-SOIC
16-TSSOP-EP