Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP3213DH-LF
MP3213DH-LF
Discontinued
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BOOST ADJ 3.5A 8MSOP EP
Manufacturer:
Monolithic Power Systems
Datasheet:
MP3213DH-LF Datasheet
History Price: Discontinued at Digi-Key
In Stock: 6900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP3213DH-LF vs MP38900DL-LF-P
Part No
MP3213DH-LF
MP38900DL-LF-P
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
MP
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
4.5V
Voltage - Input (Max)
22V
16V
Voltage - Output (Min/Fixed)
3V
0.8V
Voltage - Output (Max)
22V
13V
Current - Output
3.5A (Switch)
10A
Frequency - Switching
700kHz, 1.3MHz
-
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
8-MSOP-EP
20-QFN (3x4)