MP3213DH-LF
MP3213DH-LF
Discontinued
Description:  IC REG BOOST ADJ 3.5A 8MSOP EP
Manufacturer:  Monolithic Power Systems
Datasheet:   MP3213DH-LF Datasheet
History Price: Discontinued at Digi-Key
In Stock: 6900
MP3213DH-LF vs MP3431GL-P
Series
MP
-
Packaging
Tube
Tape & Reel (TR)
Status
Discontinued
Active
Function
Step-Up
-
Output Configuration
Positive
-
Topology
Boost
-
Output Type
Adjustable
-
Number of Outputs
1
-
Voltage - Input (Min)
2.5V
-
Voltage - Input (Max)
22V
-
Voltage - Output (Min/Fixed)
3V
-
Voltage - Output (Max)
22V
-
Current - Output
3.5A (Switch)
-
Frequency - Switching
700kHz, 1.3MHz
-
Synchronous Rectifier
No
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
13-PowerVFQFN
Supplier Device Package
8-MSOP-EP
13-QFN (3x4)