MP3204DJ-LF-Z
MP3204DJ-LF-Z
Active
Description:  IC LED DRVR RGLTR PWM TSOT23-6
Manufacturer:  Monolithic Power Systems
History Price: $0.81000
In Stock: 8000
MP3204DJ-LF-Z vs MP3394SGF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
DC DC Regulator
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
1
4
Voltage - Supply (Min)
2.5V
5V
Voltage - Supply (Max)
6V
28V
Voltage - Output
21V
-
Current - Output / Channel
350mA (Switch)
180mA
Frequency
1.3MHz
670kHz
Dimming
Analog, PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
TSOT-23-6
16-TSSOP-EP