MP3204DJ-LF-P
MP3204DJ-LF-P
Active
Description:  IC LED DRVR RGLTR PWM TSOT23-6
Manufacturer:  Monolithic Power Systems
History Price: $1.27996
In Stock: 26900
MP3204DJ-LF-P vs MP3412EJ-LF-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
2.5V
0.8V
Voltage - Supply (Max)
6V
4.4V
Voltage - Output
21V
2.5V ~ 5V
Current - Output / Channel
350mA (Switch)
1.1A (Switch)
Frequency
1.3MHz
1MHz
Dimming
Analog, PWM
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
SOT-23-6 Thin, TSOT-23-6
Supplier Device Package
TSOT-23-6
TSOT-23-6