Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP3202DJ-LF-P
MP3202DJ-LF-P
Active
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR PWM TSOT23-6
Manufacturer:
Monolithic Power Systems
Datasheet:
MP3202DJ-LF-P Datasheet
History Price: $2.88000
In Stock: 14700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP3202DJ-LF-P vs MP3398AGF
Part No
MP3202DJ-LF-P
MP3398AGF
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
DC DC Regulator
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
1
4
Voltage - Supply (Min)
2.5V
5V
Voltage - Supply (Max)
6V
28V
Voltage - Output
25V
-
Current - Output / Channel
1.33A (Switch)
350mA
Frequency
1.3MHz
540kHz
Dimming
Analog, PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
TSOT-23-6
16-TSSOP-EP