Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP3202DG-LF-Z
MP3202DG-LF-Z
Active
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR PWM 1.33A 8QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP3202DG-LF-Z Datasheet
History Price: $2.53000
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP3202DG-LF-Z vs MP3398EGF
Part No
MP3202DG-LF-Z
MP3398EGF
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
DC DC Regulator
-
Topology
Step-Up (Boost)
-
Internal Switch(s)
Yes
-
Number of Outputs
1
-
Voltage - Supply (Min)
2.5V
-
Voltage - Supply (Max)
6V
-
Voltage - Output
25V
-
Current - Output / Channel
1.33A (Switch)
-
Frequency
1.3MHz
-
Dimming
Analog, PWM
-
Applications
Backlight
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TFDFN Exposed Pad
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-QFN (2x2)
16-TSSOP-EP