Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP3115DT-LF-P
MP3115DT-LF-P
Not For New Designs
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BOOST ADJ 200MA SOT23-6
Manufacturer:
Monolithic Power Systems
Datasheet:
MP3115DT-LF-P Datasheet
History Price: $1.31704
In Stock: 45900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP3115DT-LF-P vs MP3435GL-P
Part No
MP3115DT-LF-P
MP3435GL-P
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Up
Step-Up
Output Configuration
Positive
Positive
Topology
Boost
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
0.5V
3V
Voltage - Input (Max)
2.5V
20V
Voltage - Output (Min/Fixed)
2.5V
3V
Voltage - Output (Max)
4V
22V
Current - Output
200mA
19A (Switch)
Frequency - Switching
1.3MHz
600kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
20-PowerVFQFN
Supplier Device Package
SOT-23-6
20-QFN (3x4)