Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP3021DQ-LF-P
MP3021DQ-LF-P
Not For New Designs
PMIC - LED Drivers
Description:
IC LED DRIVER RGLTR 30MA 16QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP3021DQ-LF-P Datasheet
History Price: $2.09392
In Stock: 40300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP3021DQ-LF-P vs MP3398AGY
Part No
MP3021DQ-LF-P
MP3398AGY
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Type
DC DC Regulator
DC DC Controller
Topology
Switched Capacitor (Charge Pump)
Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
4
4
Voltage - Supply (Min)
2.7V
5V
Voltage - Supply (Max)
5.5V
28V
Voltage - Output
-
-
Current - Output / Channel
30mA
350mA
Frequency
1.25MHz
540kHz
Dimming
-
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-QFN (3x3)
20-SOIC