MP2905EK-LF
MP2905EK-LF
Active
Description:  IC REG BUCK ADJUSTABLE
Manufacturer:  Monolithic Power Systems
Datasheet:   MP2905EK-LF Datasheet
History Price: Active
In Stock: 2600
MP2905EK-LF vs MP28258DD-LF-Z
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3V
4.2V
Voltage - Input (Max)
28V
20V
Voltage - Output (Min/Fixed)
0.6V
0.815V
Voltage - Output (Max)
25.2V
13V
Current - Output
-
3A
Frequency - Switching
200kHz ~ 500kHz
-
Synchronous Rectifier
Yes
Yes
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
12-TFQFN Exposed Pad
Supplier Device Package
10-MSOP
12-QFN (2x3)