Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP2905EK-LF-P
MP2905EK-LF-P
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 10MSOP
Manufacturer:
Monolithic Power Systems
Datasheet:
MP2905EK-LF-P Datasheet
History Price: Active
In Stock: 33700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP2905EK-LF-P vs MP28251GD-P
Part No
MP2905EK-LF-P
MP28251GD-P
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3V
4.75V
Voltage - Input (Max)
28V
20V
Voltage - Output (Min/Fixed)
0.6V
0.8V
Voltage - Output (Max)
25.2V
17V
Current - Output
-
4A
Frequency - Switching
200kHz ~ 500kHz
500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
14-PowerVFQFN
Supplier Device Package
10-MSOP
14-QFN (2x3)