MP28259DD-LF-P
MP28259DD-LF-P
Not For New Designs
Description:  IC REG BUCK ADJUSTABLE 2A 12QFN
Manufacturer:  Monolithic Power Systems
History Price: $3.15000
In Stock: 23900
MP28259DD-LF-P vs MP28257DD-LF-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.2V
4.2V
Voltage - Input (Max)
20V
20V
Voltage - Output (Min/Fixed)
0.815V
0.815V
Voltage - Output (Max)
13V
13V
Current - Output
2A
4A
Frequency - Switching
-
-
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-TFQFN Exposed Pad
12-TFQFN Exposed Pad
Supplier Device Package
12-QFN (2x3)
12-QFN (2x3)