Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP28259DD-LF-P
MP28259DD-LF-P
Not For New Designs
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 2A 12QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP28259DD-LF-P Datasheet
History Price: $3.15000
In Stock: 23900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP28259DD-LF-P vs MP28167GQ-P
Part No
MP28259DD-LF-P
MP28167GQ-P
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck-Boost
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
4.2V
2.8V
Voltage - Input (Max)
20V
22V
Voltage - Output (Min/Fixed)
0.815V
5V
Voltage - Output (Max)
13V
-
Current - Output
2A
3A
Frequency - Switching
-
530kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-TFQFN Exposed Pad
16-PowerVFQFN
Supplier Device Package
12-QFN (2x3)
16-QFN (3x3)