MP28258DD-A-LF-P
MP28258DD-A-LF-P
Not For New Designs
Description:  IC REG BUCK ADJUSTABLE 3A 12QFN
Manufacturer:  Monolithic Power Systems
History Price: $3.34000
In Stock: 49500
MP28258DD-A-LF-P vs MP28490DN-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.2V
4.5V
Voltage - Input (Max)
20V
30V
Voltage - Output (Min/Fixed)
0.815V
0.8V
Voltage - Output (Max)
13V
15V
Current - Output
3A
5A
Frequency - Switching
-
420kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-TFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
12-QFN (2x3)
8-SOICE