MP28255EL-LF-P
MP28255EL-LF-P
Not For New Designs
Description:  IC REG BUCK ADJUSTABLE 4A
Manufacturer:  Monolithic Power Systems
History Price: $2.30508
In Stock: 25100
MP28255EL-LF-P vs MP28248GD-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.2V
Voltage - Input (Max)
21V
20V
Voltage - Output (Min/Fixed)
0.8V
0.815V
Voltage - Output (Max)
5V
13V
Current - Output
4A
3A
Frequency - Switching
500kHz
-
Synchronous Rectifier
No
Yes
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-VFDFN Exposed Pad
12-TFQFN Exposed Pad
Supplier Device Package
14-QFN (3x4)
12-QFN (2x3)