MP28248GD-P
MP28248GD-P
Not For New Designs
Description:  IC REG BUCK ADJUSTABLE 3A 12QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP28248GD-P Datasheet
History Price: $2.09392
In Stock: 14100
MP28248GD-P vs MP28266DL-LF-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.2V
6V
Voltage - Input (Max)
20V
21V
Voltage - Output (Min/Fixed)
0.815V
0.6V
Voltage - Output (Max)
13V
18V
Current - Output
3A
3A
Frequency - Switching
-
500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-TFQFN Exposed Pad
14-VFDFN Exposed Pad
Supplier Device Package
12-QFN (2x3)
14-QFN (3x4)