MP2690GR-P
MP2690GR-P
Active
Description:  IC BATT CHG LI-ION 1CELL 26QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP2690GR-P Datasheet
History Price: $4.86000
In Stock: 42300
MP2690GR-P vs MP2670DQ-LF-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion/Polymer
Number of Cells
1
1
Current - Charging
Constant - Programmable
Constant - Programmable
Programmable Features
Current
-
Fault Protection
Over Current, Over Voltage
Over Current, Over Voltage
Charge Current - Max
2.5A
1A
Battery Pack Voltage
4.45V
4.475V (Max)
Voltage - Supply (Max)
6V
5.5V
Interface
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
26-PowerVFQFN
10-VFDFN Exposed Pad
Supplier Device Package
26-QFN (4x4)
10-QFN (3x3)