Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Monolithic Power Systems MP2681GS
MP2681GS
Active
PMIC - Battery Chargers
Description:
IC BATT CHRG LI-ION
Manufacturer:
Monolithic Power Systems
Datasheet:
MP2681GS Datasheet
History Price: Active
In Stock: 49000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MP2681GS vs MP2690GR-P
Part No
MP2681GS
MP2690GR-P
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion/Polymer
Number of Cells
1
1
Current - Charging
Constant
Constant - Programmable
Programmable Features
Timer
Current
Fault Protection
-
Over Current, Over Voltage
Charge Current - Max
-
2.5A
Battery Pack Voltage
4.15V
4.45V
Voltage - Supply (Max)
30V
6V
Interface
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
26-PowerVFQFN
Supplier Device Package
16-SOIC
26-QFN (4x4)