MP2240GJ-P
MP2240GJ-P
Active
Description:  IC REG BUCK ADJ 3A TSOT23-8
Manufacturer:  Monolithic Power Systems
Datasheet:   MP2240GJ-P Datasheet
History Price: $1.72516
In Stock: 32900
MP2240GJ-P vs MP28257DD-LF-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
6V
4.2V
Voltage - Input (Max)
16V
20V
Voltage - Output (Min/Fixed)
0.8V
0.815V
Voltage - Output (Max)
14.4V
13V
Current - Output
3A
4A
Frequency - Switching
800kHz
-
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-8 Thin, TSOT-23-8
12-TFQFN Exposed Pad
Supplier Device Package
TSOT-23-8
12-QFN (2x3)