MP2228GJ-P
MP2228GJ-P
Active
Description:  IC REG BUCK ADJ 2A TSOT23-8
Manufacturer:  Monolithic Power Systems
Datasheet:   MP2228GJ-P Datasheet
History Price: $1.55820
In Stock: 10900
MP2228GJ-P vs MP28490DN-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
6V
4.5V
Voltage - Input (Max)
16V
30V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
14.4V
15V
Current - Output
2A
5A
Frequency - Switching
800kHz
420kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-8 Thin, TSOT-23-8
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
TSOT-23-8
8-SOICE