MP2104DJ-LF-Z
MP2104DJ-LF-Z
Not For New Designs
Description:  IC REG BUCK ADJ 600MA TSOT23-5
Manufacturer:  Monolithic Power Systems
History Price: $2.38000
In Stock: 17000
MP2104DJ-LF-Z vs MP28490DN-LF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
4.5V
Voltage - Input (Max)
6V
30V
Voltage - Output (Min/Fixed)
0.6V
0.8V
Voltage - Output (Max)
6V
15V
Current - Output
600mA
5A
Frequency - Switching
1.7MHz
420kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
TSOT-23-5
8-SOICE